ams Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1539-BTSU AS1539-BTSU

Description
Manufacturer: ams Win Source Part Number: 861851-AS1539-BTSU Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 177550026, AS1539BTSU
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861851-AS1539-BTSU Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 177550026, AS1539BTSU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1539-BTSU
861851-AS1539-BTSU
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1539-BTSU 861851-AS1539-BTSU
Manufacturer: ams Win Source Part Number: 861851-AS1539-BTSU Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 177550026, AS1539BTSU

Manufacturer: ams
Win Source Part Number: 861851-AS1539-BTSU
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 177550026, AS1539BTSU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 861851-AS1539-BTSU
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1539-BTSU
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1923169 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details