ams PCAP02 Capacitance-to-Digital Converter. Low-power CDC with integrated signal processor PCAP02

Description
Low-power capacitance-to-digit al converter with wide input range (from fF to nF) and versatile configuration options. PCap02 can be configured for highest sampling rates up to 500 kHz, lowest current consumption down to 2 uA or lowest noise of 15 aF (rms). The internal signal processor allows for power-efficient and fast calculations, e.g. for sensor linearization or complex arithmetics.
Description
Low-power capacitance-to-digit al converter with wide input range (from fF to nF) and versatile configuration options. PCap02 can be configured for highest sampling rates up to 500 kHz, lowest current consumption down to 2 uA or lowest noise of 15 aF (rms). The internal signal processor allows for power-efficient and fast calculations, e.g. for sensor linearization or complex arithmetics.

Suppliers

Company
Product
Description
Supplier Links
PCAP02 Capacitance-to-Digital Converter.  Low-power CDC with integrated signal processor - PCAP02 - ams
Premstaetten, Austria
PCAP02 Capacitance-to-Digital Converter. Low-power CDC with integrated signal processor
PCAP02
PCAP02 Capacitance-to-Digital Converter. Low-power CDC with integrated signal processor PCAP02
Low-power capacitance-to-digit al converter with wide input range (from fF to nF) and versatile configuration options. PCap02 can be configured for highest sampling rates up to 500 kHz, lowest current consumption down to 2 uA or lowest noise of 15 aF (rms). The internal signal processor allows for power-efficient and fast calculations, e.g. for sensor linearization or complex arithmetics.

Low-power capacitance-to-digital converter with wide input range (from fF to nF) and versatile configuration options.
PCap02 can be configured for highest sampling rates up to 500 kHz, lowest current consumption down to 2 uA or lowest noise of 15 aF (rms).
The internal signal processor allows for power-efficient and fast calculations, e.g. for sensor linearization or complex arithmetics.

Supplier's Site

Technical Specifications

  ams
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number PCAP02
Product Name PCAP02 Capacitance-to-Digital Converter. Low-power CDC with integrated signal processor
Interface Type SPI; I2C; SPI, I²C, PDM, PWM
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08038CMJ - Acme Chip Technology Co., Limited
Specs
Package Type 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD574AJP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details