ams Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1538-BTSU AS1538-BTSU

Description
Manufacturer: ams Win Source Part Number: 861850-AS1538-BTSU Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861850-AS1538-BTSU Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1538-BTSU
861850-AS1538-BTSU
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1538-BTSU 861850-AS1538-BTSU
Manufacturer: ams Win Source Part Number: 861850-AS1538-BTSU Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 861850-AS1538-BTSU
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 861850-AS1538-BTSU
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1538-BTSU
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products