ams Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1525-BTDR AS1525-BTDR

Description
Manufacturer: ams Win Source Part Number: 861846-AS1525-BTDR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-TDFN (3x3) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 624 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861846-AS1525-BTDR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-TDFN (3x3) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 624 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1525-BTDR
861846-AS1525-BTDR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1525-BTDR 861846-AS1525-BTDR
Manufacturer: ams Win Source Part Number: 861846-AS1525-BTDR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-TDFN (3x3) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 624 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 861846-AS1525-BTDR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-TDFN (3x3)
Package: Tray
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 624
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 861846-AS1525-BTDR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1525-BTDR
Package Type 8-TDFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers