ams Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1520-T AS1520-T

Description
Manufacturer: ams Win Source Part Number: 861842-AS1520-T Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1520-BTSTCT, AS1520-BTSTDKR-ND, AS1520-BTST-ND, AS1520-BTSTTR, AS1520BTST, AS1520-TCT, AS1520-TDKR, AS1520-BTST, AS1520-BTSTCT-ND, AS1520-BTSTDKR, AS1520-BTSTTR-ND, AS1520-TTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861842-AS1520-T Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1520-BTSTCT, AS1520-BTSTDKR-ND, AS1520-BTST-ND, AS1520-BTSTTR, AS1520BTST, AS1520-TCT, AS1520-TDKR, AS1520-BTST, AS1520-BTSTCT-ND, AS1520-BTSTDKR, AS1520-BTSTTR-ND, AS1520-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1520-T
861842-AS1520-T
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1520-T 861842-AS1520-T
Manufacturer: ams Win Source Part Number: 861842-AS1520-T Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1520-BTSTCT, AS1520-BTSTDKR-ND, AS1520-BTST-ND, AS1520-BTSTTR, AS1520BTST, AS1520-TCT, AS1520-TDKR, AS1520-BTST, AS1520-BTSTCT-ND, AS1520-BTSTDKR, AS1520-BTSTTR-ND, AS1520-TTR

Manufacturer: ams
Win Source Part Number: 861842-AS1520-T
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1520-BTSTCT, AS1520-BTSTDKR-ND, AS1520-BTST-ND, AS1520-BTSTTR, AS1520BTST, AS1520-TCT, AS1520-TDKR, AS1520-BTST, AS1520-BTSTCT-ND, AS1520-BTSTDKR, AS1520-BTSTTR-ND, AS1520-TTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 861842-AS1520-T
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1520-T
Package Type SOP; SSOP; TSSOP; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products