ams Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1527-BSOU AS1527-BSOU

Description
Manufacturer: ams Win Source Part Number: 861848-AS1527-BSOU Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861848-AS1527-BSOU Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1527-BSOU
861848-AS1527-BSOU
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1527-BSOU 861848-AS1527-BSOU
Manufacturer: ams Win Source Part Number: 861848-AS1527-BSOU Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 861848-AS1527-BSOU
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 861848-AS1527-BSOU
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1527-BSOU
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-88650022A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details