ams Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1533-T AS1533-T

Description
Manufacturer: ams Win Source Part Number: 1018505-AS1533-T Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 2, 4 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 300k Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018505-AS1533-T Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 2, 4 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 300k Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1533-T
1018505-AS1533-T
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1533-T 1018505-AS1533-T
Manufacturer: ams Win Source Part Number: 1018505-AS1533-T Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 2, 4 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 300k Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 1018505-AS1533-T
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Pseudo-Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 300k
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1018505-AS1533-T
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AS1533-T
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923233P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1334BD - 859392-AD1334BD - Win Source Electronics
Specs
Package Type DIP; 40-CDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog to Digital Converters (ADC) - 336-2196-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers