SiTime Corporation Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 60 100 150 200 250 300 350 500 820
Product Name Notes
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
µPower, Ultra-Small 32.768 kHz ±50 ppm Oscillator
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

<< Prev Next >>