SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-30E-0192.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS-compatible output with 10 ns to 70 ns rise and fall times, and a 1.5 mm × 0.8 mm chip-scale package (CSP) with a 0.6 mm maximum height. No external bypass capacitors are required. It supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, meets RoHS and REACH compliance, and includes a PFAS-free option. It is designed for low-power portable and wearable applications.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. The device features an LVCMOS-compatible output with 10 ns to 70 ns rise and fall times, and a 1.5 mm × 0.8 mm chip-scale package (CSP) with a 0.6 mm maximum height. No external bypass capacitors are required. It supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, meets RoHS and REACH compliance, and includes a PFAS-free option. It is designed for low-power portable and wearable applications.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AI-J3-30E-0192.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AI-J3-30E-0192.000000
1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-30E-0192.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AI-J3-30E-0192.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details