SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-0004.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator designed for applications requiring low power and minimal footprint, with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V, draws as low as 1.7 µA at 1 Hz and 10 µA at 462.5 kHz, and features an LVCMOS output with rise-fall times between 10 ns and 70 ns. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm and requires no external bypass capacitors. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C respectively, and is Pb-free, RoHS and REACH compliant with PFAS-free options available. The part is ESD protected to 2000 V HBM and 750 V CDM, with latch-up tolerance per JESD78.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator designed for applications requiring low power and minimal footprint, with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.62 V to 3.63 V, draws as low as 1.7 µA at 1 Hz and 10 µA at 462.5 kHz, and features an LVCMOS output with rise-fall times between 10 ns and 70 ns. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm and requires no external bypass capacitors. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C respectively, and is Pb-free, RoHS and REACH compliant with PFAS-free options available. The part is ESD protected to 2000 V HBM and 750 V CDM, with latch-up tolerance per JESD78.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AI-J3-33E-0004.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AI-J3-33E-0004.000000
1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-0004.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AI-J3-33E-0004.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0159.990229 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-31373-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - SIT1533AC-H5-D14-32.768D - 1096507-SIT1533AC-H5-D14-32.768D - Win Source Electronics
Specs
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers