The SiT1576 is a 1.2 mm² chip-scale packaging (CSP) ultra-low power TCXO with an output frequency range of 1 Hz to 2.5 MHz, designed for health monitors, smart pens, and ultra-low-power input devices. It operates from 1.62 V to 3.63 V and consumes 6 µA at 100 kHz. The device offers ±5 ppm frequency stability over temperature with a factory-programmable
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1576AC-JE-18E-0134.000000 |
| Product Name | 1 Hz to 2.5 MHz Oscillators\/TCXO |
| Oscillator Type | TCXO |
| Package / Form Factor | 1.5x0.8 |
| Frequency | 0.1340 MHz |