SiTime Corporation 1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1576AC-J1-XXE-1024.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1576 series is a family of ultra-small, ultra-low power temperature-compensated crystal oscillators (TCXOs) with a 1 Hz to 2.5 MHz output frequency range, fabricated using SiTime's MEMS First and EpiSeal processes. It features a 1.5 x 0.8 mm chip-scale package (CSP) with a 1.2 mm² footprint and requires no external bypass capacitor. The device operates from 1.62 V to 3.63 V, consumes 6 µA at 100 kHz, and offers all-inclusive frequency stability of ±5 ppm or ±20 ppm depending on the stability code, with ±1 ppm first-year aging at 25°C. Integrated phase jitter is 2 to 3.5 ns¹¹ms over 100 Hz to FOUT/2, and period jitter is 2.2 to 4.5 ns¹¹ms per JEDEC 65B. It supports extended temperature ranges of −20°C to 70°C or −40°C to 85°C, is RoHS and REACH compliant, and is PFAS-free with the 'P' ordering code.

Datasheet Summary
Powered by GS/AI

The SiT1576 series is a family of ultra-small, ultra-low power temperature-compensated crystal oscillators (TCXOs) with a 1 Hz to 2.5 MHz output frequency range, fabricated using SiTime's MEMS First and EpiSeal processes. It features a 1.5 x 0.8 mm chip-scale package (CSP) with a 1.2 mm² footprint and requires no external bypass capacitor. The device operates from 1.62 V to 3.63 V, consumes 6 µA at 100 kHz, and offers all-inclusive frequency stability of ±5 ppm or ±20 ppm depending on the stability code, with ±1 ppm first-year aging at 25°C. Integrated phase jitter is 2 to 3.5 ns¹¹ms over 100 Hz to FOUT/2, and period jitter is 2.2 to 4.5 ns¹¹ms per JEDEC 65B. It supports extended temperature ranges of −20°C to 70°C or −40°C to 85°C, is RoHS and REACH compliant, and is PFAS-free with the 'P' ordering code.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators \/ TCXO - SiT1576AC-J1-XXE-1024.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators \/ TCXO
SiT1576AC-J1-XXE-1024.000000
1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1576AC-J1-XXE-1024.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1576AC-J1-XXE-1024.000000
Product Name 1 Hz to 2.5 MHz Oscillators \/ TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 1.02 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details