SiTime Corporation 1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1576AI-J1-18E-2500.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² ultra-low-power, factory-programmable super-TCXO with output frequencies from 1 Hz to 2.5 MHz, housed in a 1.5 × 0.8 mm CSP package with no external bypass capacitor required. It offers all-inclusive frequency stability of ±5 ppm over temperature, supply voltage range of 1.62 V to 3.63 V, and operates at 6 µA (100 kHz) with start-up times up to 500 ms depending on frequency. Operating temperature ranges are -20°C to 70°C or -40°C to 85°C, with Pb-free, RoHS, REACH, and PFAS-free options available. Integrated phase jitter is 2 to 3.5 ns RMS for frequencies above 1 kHz, and period jitter is 2.2 to 4.5 ns RMS at 100 kHz. The device complies with JESD22-A114, JESD22-C101, JESD22-A115, and JESD78 standards and meets MIL-883 mechanical shock and vibration requirements.

Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² ultra-low-power, factory-programmable super-TCXO with output frequencies from 1 Hz to 2.5 MHz, housed in a 1.5 × 0.8 mm CSP package with no external bypass capacitor required. It offers all-inclusive frequency stability of ±5 ppm over temperature, supply voltage range of 1.62 V to 3.63 V, and operates at 6 µA (100 kHz) with start-up times up to 500 ms depending on frequency. Operating temperature ranges are -20°C to 70°C or -40°C to 85°C, with Pb-free, RoHS, REACH, and PFAS-free options available. Integrated phase jitter is 2 to 3.5 ns RMS for frequencies above 1 kHz, and period jitter is 2.2 to 4.5 ns RMS at 100 kHz. The device complies with JESD22-A114, JESD22-C101, JESD22-A115, and JESD78 standards and meets MIL-883 mechanical shock and vibration requirements.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators \/ TCXO - SiT1576AI-J1-18E-2500.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators \/ TCXO
SiT1576AI-J1-18E-2500.000000
1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1576AI-J1-18E-2500.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1576AI-J1-18E-2500.000000
Product Name 1 Hz to 2.5 MHz Oscillators \/ TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1031-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-32147-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details