The SiT1576 is a 1.2 mm² ultralow-power, low-jitter TCXO with a factory-programmable
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1576AC-J1-33E-0250.000000 |
| Product Name | 1 Hz to 2.5 MHz Oscillators \/ TCXO |
| Oscillator Type | TCXO |
| Package / Form Factor | 1.5x0.8 |
| Frequency | 0.2500 MHz |