SiTime Corporation 1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1576AC-J1-20E-0012.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote Datasheet
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators \/ TCXO - SiT1576AC-J1-20E-0012.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators \/ TCXO
SiT1576AC-J1-20E-0012.000000
1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1576AC-J1-20E-0012.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1576AC-J1-20E-0012.000000
Product Name 1 Hz to 2.5 MHz Oscillators \/ TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-DCC-00.001ECT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-31294-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details