SiTime Corporation 1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AC-JE-30E-0512.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.5 x 0.8 mm CSP TCXO offering 1 Hz to 2.5 MHz output with ±5 ppm total frequency stability over temperature and supply voltage. It operates from 1.62 V to 3.63 V and consumes 6 µA at 100 kHz. Temperature ranges are -20°C to 70°C or -40°C to 85°C, depending on ordering code. Integrated VDD filtering eliminates the need for external bypass capacitors. Output jitter is 2.2 to 4.5 ns RMS and 20 to 35 nsp-p per JEDEC 65B. LVCMOS output has 45% to 55% duty cycle and 9 to 20 ns rise/fall times. It is RoHS and REACH compliant with PFAS-free options.

Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.5 x 0.8 mm CSP TCXO offering 1 Hz to 2.5 MHz output with ±5 ppm total frequency stability over temperature and supply voltage. It operates from 1.62 V to 3.63 V and consumes 6 µA at 100 kHz. Temperature ranges are -20°C to 70°C or -40°C to 85°C, depending on ordering code. Integrated VDD filtering eliminates the need for external bypass capacitors. Output jitter is 2.2 to 4.5 ns RMS and 20 to 35 nsp-p per JEDEC 65B. LVCMOS output has 45% to 55% duty cycle and 9 to 20 ns rise/fall times. It is RoHS and REACH compliant with PFAS-free options.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators\/TCXO - SiT1576AC-JE-30E-0512.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators\/TCXO
SiT1576AC-JE-30E-0512.000000
1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AC-JE-30E-0512.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1576AC-JE-30E-0512.000000
Product Name 1 Hz to 2.5 MHz Oscillators\/TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.5120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1027-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details