SiTime Corporation 32 kHz Oscillators SIT1573AI-J4-DCC-32.768

Description
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration
Request a Quote Datasheet
Description
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SIT1573AI-J4-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SIT1573AI-J4-DCC-32.768
32 kHz Oscillators SIT1573AI-J4-DCC-32.768
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration

1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1573AI-J4-DCC-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0079.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0798 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details