SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-00192.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V with a maximum supply current of 10 µA at 462.5 kHz and requires no external bypass capacitors. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm and supports LVCMOS output. It is available in commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, with RoHS and REACH compliance and a PFAS-free option. Start-up time is up to 500 ms for frequencies below 10 Hz.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V with a maximum supply current of 10 µA at 462.5 kHz and requires no external bypass capacitors. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm and supports LVCMOS output. It is available in commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, with RoHS and REACH compliance and a PFAS-free option. Start-up time is up to 500 ms for frequencies below 10 Hz.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AI-J3-33E-00192.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AI-J3-33E-00192.000000
1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-00192.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AI-J3-33E-00192.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AC-H5-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details