SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-30E-0010.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.8 V to 3.3 V, draws 3.3 µA at 100 kHz, and features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. The device requires no external bypass capacitors, delivers LVCMOS-compatible output, and is Pb-free, RoHS and REACH compliant. Operating temperature ranges are -20°C to 70°C for commercial and -40°C to 85°C for industrial use.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.8 V to 3.3 V, draws 3.3 µA at 100 kHz, and features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. The device requires no external bypass capacitors, delivers LVCMOS-compatible output, and is Pb-free, RoHS and REACH compliant. Operating temperature ranges are -20°C to 70°C for commercial and -40°C to 85°C for industrial use.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AI-J3-30E-0010.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AI-J3-30E-0010.000000
1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-30E-0010.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AI-J3-30E-0010.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.010000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-5 MHz
Frequency Stability 50 ppm
View Details