SiTime Corporation 1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AC-JE-18E-0200.002000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² ultra-low power, low-jitter temperature-compensated crystal oscillator (TCXO) with a 1 Hz to 2.5 MHz output frequency range, packaged in a 1.5 × 0.8 mm chip-scale package (CSP). It operates from 1.62 V to 3.63 V with a supply current of 6 µA at 100 kHz and supports operating temperatures of -20°C to 70°C (C code) or -40°C to 85°C (I code). Total frequency stability is ±5 ppm for stability code E and ±20 ppm for code 1, including initial tolerance, temperature drift, Vdd variation, and aging. Integrated phase jitter is 2 to 3.5 ns RMS for frequencies above 1 kHz, and period jitter is 2.2 to 4.5 ns RMS at 100 kHz. The device requires no external bypass capacitor and is Pb-free, RoHS and REACH compliant with PFAS-free options available. Start-up time is 150 to 500 ms depending on output frequency.

Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² ultra-low power, low-jitter temperature-compensated crystal oscillator (TCXO) with a 1 Hz to 2.5 MHz output frequency range, packaged in a 1.5 × 0.8 mm chip-scale package (CSP). It operates from 1.62 V to 3.63 V with a supply current of 6 µA at 100 kHz and supports operating temperatures of -20°C to 70°C (C code) or -40°C to 85°C (I code). Total frequency stability is ±5 ppm for stability code E and ±20 ppm for code 1, including initial tolerance, temperature drift, Vdd variation, and aging. Integrated phase jitter is 2 to 3.5 ns RMS for frequencies above 1 kHz, and period jitter is 2.2 to 4.5 ns RMS at 100 kHz. The device requires no external bypass capacitor and is Pb-free, RoHS and REACH compliant with PFAS-free options available. Start-up time is 150 to 500 ms depending on output frequency.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators\/TCXO - SiT1576AC-JE-18E-0200.002000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators\/TCXO
SiT1576AC-JE-18E-0200.002000
1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AC-JE-18E-0200.002000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1576AC-JE-18E-0200.002000
Product Name 1 Hz to 2.5 MHz Oscillators\/TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details