SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-33E-0067.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small MEMS oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It features a 1.5 mm × 0.8 mm CSP package, 0.6 mm maximum height, and operates from 1.62 V to 3.63 V with no external bypass capacitors required. The device consumes 3.3 µA at 100 kHz and has an LVCMOS-compatible output with 10 ns to 70 ns rise/fall times. It supports commercial and industrial temperature ranges from -20°C to 85°C and meets RoHS and REACH compliance. ESD protection complies with JESD22-A114, JESD22-C101, and JESD78 standards.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small MEMS oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum all-inclusive frequency stability over temperature, voltage, and aging. It features a 1.5 mm × 0.8 mm CSP package, 0.6 mm maximum height, and operates from 1.62 V to 3.63 V with no external bypass capacitors required. The device consumes 3.3 µA at 100 kHz and has an LVCMOS-compatible output with 10 ns to 70 ns rise/fall times. It supports commercial and industrial temperature ranges from -20°C to 85°C and meets RoHS and REACH compliance. ESD protection complies with JESD22-A114, JESD22-C101, and JESD78 standards.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-33E-0067.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-33E-0067.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-33E-0067.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-33E-0067.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details