SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-0160.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a μPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, voltage, and aging. It features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height, operates from 1.62 V to 3.63 V, and requires no external bypass capacitors. The device delivers LVCMOS-compatible output with 4 to 8.5 ns RMS period jitter at 100 kHz, and consumes 3.3 μA at 100 kHz. It supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges and is RoHS and REACH compliant with PFAS-free options available. This part includes on-chip filtering and has a start-up time of up to 500 ms for frequencies below 10 Hz.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a μPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, voltage, and aging. It features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height, operates from 1.62 V to 3.63 V, and requires no external bypass capacitors. The device delivers LVCMOS-compatible output with 4 to 8.5 ns RMS period jitter at 100 kHz, and consumes 3.3 μA at 100 kHz. It supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges and is RoHS and REACH compliant with PFAS-free options available. This part includes on-chip filtering and has a start-up time of up to 500 ms for frequencies below 10 Hz.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AI-J3-33E-0160.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AI-J3-33E-0160.000000
1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-0160.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AI-J3-33E-0160.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0320.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3202 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0036.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details