SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-0409.600000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, consumes as low as 3.3 µA at 100 kHz, and features an LVCMOS output with no external bypass capacitors required. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm, and is compliant with RoHS, REACH, and PFAS-free options are available. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and meets ESD protection standards of 2000 V HBM, 750 V CDM, and 200 V MM.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, voltage, and aging. It operates from 1.8 V to 3.3 V, consumes as low as 3.3 µA at 100 kHz, and features an LVCMOS output with no external bypass capacitors required. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm, and is compliant with RoHS, REACH, and PFAS-free options are available. It supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and meets ESD protection standards of 2000 V HBM, 750 V CDM, and 200 V MM.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AI-J3-33E-0409.600000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AI-J3-33E-0409.600000
1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-0409.600000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AI-J3-33E-0409.600000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0120.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1202 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details