The SiT1576 is a 1.2 mm² ultra-low power TCXO with a frequency range of 1 Hz to 2.5 MHz, housed in a 1.5 × 0.8 mm CSP package. It offers ±5 ppm all-inclusive frequency stability over temperature, supply voltage, and aging, with 6 µA supply current at 100 kHz and operation from 1.62 V to 3.63 V. Operating temperature options are -20°C to 70°C and -40°C to 85°C, corresponding to 'C' and 'I' ordering codes. The output is LVCMOS with 2.2 ns RMS period jitter at 100 kHz, and no external bypass capacitor is required. The device is Pb-free, RoHS and REACH compliant, with PFAS-free options available. All-inclusive stability includes initial tolerance, temperature variation, reflow effects, supply range, board-level underfill, and load variation.
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1576AC-J1-XXE-0240.000000 |
| Product Name | 1 Hz to 2.5 MHz Oscillators \/ TCXO |
| Oscillator Type | TCXO |
| Package / Form Factor | 1.5x0.8 |
| Frequency | 0.2400 MHz |