SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-25E-0080.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.8 V to 3.3 V with a supply current of 3.3 µA at 100 kHz and 8 µA at 462.5 kHz. The device features a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It provides an LVCMOS-compatible output, supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, and has a start-up time of up to 500 ms for frequencies below 10 Hz. RMS period jitter is 4 to 8.5 ns at 100 kHz. ESD protection meets HBM 2000 V and CDM 750 V. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.8 V to 3.3 V with a supply current of 3.3 µA at 100 kHz and 8 µA at 462.5 kHz. The device features a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It provides an LVCMOS-compatible output, supports commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, and has a start-up time of up to 500 ms for frequencies below 10 Hz. RMS period jitter is 4 to 8.5 ns at 100 kHz. ESD protection meets HBM 2000 V and CDM 750 V. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AI-J3-25E-0080.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AI-J3-25E-0080.000000
1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-25E-0080.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AI-J3-25E-0080.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details