SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-33E-195.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range from 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It features an LVCMOS-compatible output, operates over a commercial temperature range of -20°C to 70°C and an industrial range of -40°C to 85°C, and is Pb-free, RoHS and REACH compliant. The part includes on-chip VDD filtering and meets JEDEC standards for jitter and ESD protection.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range from 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with a maximum height of 0.6 mm and requires no external bypass capacitors. It features an LVCMOS-compatible output, operates over a commercial temperature range of -20°C to 70°C and an industrial range of -40°C to 85°C, and is Pb-free, RoHS and REACH compliant. The part includes on-chip VDD filtering and meets JEDEC standards for jitter and ESD protection.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-33E-195.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-33E-195.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-33E-195.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-33E-195.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1093136-SIT1532AI-J4-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-31294-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details