The SiT1576 is a 1.2 mm² ultra-low-power, low-jitter TCXO with a frequency range of 1 Hz to 2.5 MHz, housed in a 1.5 × 0.8 mm CSP package. It operates from 1.62 V to 3.63 V and draws 6 µA at 100 kHz. Total frequency stability is ±5 ppm over temperature for stability code E and ±20 ppm for code 1, including aging, voltage, and load variations. Integrated phase jitter is 2 to 3.5 nsRMS for frequencies over 1 kHz. Start-up time is 150 to 500 ms depending on output frequency. It supports operating temperatures of -20°C to 70°C (C code) and -40°C to 85°C (I code). The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. No external bypass capacitor is required.
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1576AI-J1-18E-0512.000000 |
| Product Name | 1 Hz to 2.5 MHz Oscillators\/TCXO |
| Oscillator Type | TCXO |
| Package / Form Factor | 1.5x0.8 |
| Frequency | 0.5120 MHz |