SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-0011.059200

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 3.3 µA at 100 kHz. The device features an integrated LVCMOS output with no external bypass capacitors required, and is housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. It supports commercial and industrial temperature ranges and is Pb-free, RoHS, and REACH compliant with a PFAS-free option available. Start-up time is up to 500 ms for frequencies below 10 Hz. All-inclusive jitter is 8.5 ns RMS at 100 kHz.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and draws 3.3 µA at 100 kHz. The device features an integrated LVCMOS output with no external bypass capacitors required, and is housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height. It supports commercial and industrial temperature ranges and is Pb-free, RoHS, and REACH compliant with a PFAS-free option available. Start-up time is up to 500 ms for frequencies below 10 Hz. All-inclusive jitter is 8.5 ns RMS at 100 kHz.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AI-J3-33E-0011.059200 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AI-J3-33E-0011.059200
1 Hz to 462.5 kHz Oscillators SiT1569AI-J3-33E-0011.059200
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AI-J3-33E-0011.059200
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1319-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details