SiTime Corporation 1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AC-J1-XXE-2000.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² chip-scale package (CSP) super-TCXO with an output frequency range of 1 Hz to 2.5 MHz, designed for ultra-low power applications. It operates from 1.62 V to 3.63 V and consumes 6 µA at 100 kHz. The device offers ±5 ppm total frequency stability over temperature, including initial tolerance, aging, and load variation. Integrated phase jitter is 2-3.5 ns RMS for frequencies above 1 kHz, and period jitter is 2.2-4.5 ns RMS at 100 kHz. It supports operating temperatures from -20°C to 70°C or -40°C to 85°C depending on ordering code, and requires no external bypass capacitor. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² chip-scale package (CSP) super-TCXO with an output frequency range of 1 Hz to 2.5 MHz, designed for ultra-low power applications. It operates from 1.62 V to 3.63 V and consumes 6 µA at 100 kHz. The device offers ±5 ppm total frequency stability over temperature, including initial tolerance, aging, and load variation. Integrated phase jitter is 2-3.5 ns RMS for frequencies above 1 kHz, and period jitter is 2.2-4.5 ns RMS at 100 kHz. It supports operating temperatures from -20°C to 70°C or -40°C to 85°C depending on ordering code, and requires no external bypass capacitor. The part is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators\/TCXO - SiT1576AC-J1-XXE-2000.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators\/TCXO
SiT1576AC-J1-XXE-2000.000000
1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AC-J1-XXE-2000.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1576AC-J1-XXE-2000.000000
Product Name 1 Hz to 2.5 MHz Oscillators\/TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details