SiTime Corporation 1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AC-JE-30E-1000.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² ultra-low power temperature-compensated crystal oscillator (TCXO) with an output frequency range of 1 Hz to 2.5 MHz, housed in a 1.5 x 0.8 mm chip-scale package (CSP). It operates from a supply voltage of 1.62 V to 3.63 V and draws 6 µA at 100 kHz. Total frequency stability is ±5 ppm over the operating temperature range of -20°C to 70°C or -40°C to 85°C, depending on ordering code. Integrated phase jitter is 2 to 3.5 ns RMS for frequencies above 1 kHz, and period jitter is 2.2 to 4.5 ns RMS at 100 kHz. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. It requires no external bypass capacitor and features built-in Vdd filtering. Start-up time ranges from 150 ms to 500 ms depending on output frequency. All specifications are guaranteed over temperature and supply voltage variations.

Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² ultra-low power temperature-compensated crystal oscillator (TCXO) with an output frequency range of 1 Hz to 2.5 MHz, housed in a 1.5 x 0.8 mm chip-scale package (CSP). It operates from a supply voltage of 1.62 V to 3.63 V and draws 6 µA at 100 kHz. Total frequency stability is ±5 ppm over the operating temperature range of -20°C to 70°C or -40°C to 85°C, depending on ordering code. Integrated phase jitter is 2 to 3.5 ns RMS for frequencies above 1 kHz, and period jitter is 2.2 to 4.5 ns RMS at 100 kHz. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. It requires no external bypass capacitor and features built-in Vdd filtering. Start-up time ranges from 150 ms to 500 ms depending on output frequency. All specifications are guaranteed over temperature and supply voltage variations.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators\/TCXO - SiT1576AC-JE-30E-1000.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators\/TCXO
SiT1576AC-JE-30E-1000.000000
1 Hz to 2.5 MHz Oscillators\/TCXO SiT1576AC-JE-30E-1000.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1576AC-JE-30E-1000.000000
Product Name 1 Hz to 2.5 MHz Oscillators\/TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details