SiTime Corporation 1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1576AC-J1-33E-2048.000000

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² ultra-low power, low-jitter Temperature-Compensated Crystal Oscillator (TCXO) with an output frequency range of 1 Hz to 2.5 MHz, housed in a 1.5 × 0.8 mm chip-scale package (CSP). It operates from 1.62 V to 3.63 V, draws 6 µA at 100 kHz, and offers ±5 ppm total frequency stability across the -20°C to 70°C range for the 'C' ordering code and ±20 ppm across -40°C to 85°C for the 'I' code. Integrated phase jitter is 2 to 3.5 nsRMS for frequencies above 1 kHz. The device is Pb-free, RoHS and REACH compliant, requires no external bypass capacitor, and supports factory-programmable output frequencies. Start-up time is 150 ms for frequencies above 200 Hz and up to 500 ms for frequencies between 1 Hz and 10 Hz.

Datasheet Summary
Powered by GS/AI

The SiT1576 is a 1.2 mm² ultra-low power, low-jitter Temperature-Compensated Crystal Oscillator (TCXO) with an output frequency range of 1 Hz to 2.5 MHz, housed in a 1.5 × 0.8 mm chip-scale package (CSP). It operates from 1.62 V to 3.63 V, draws 6 µA at 100 kHz, and offers ±5 ppm total frequency stability across the -20°C to 70°C range for the 'C' ordering code and ±20 ppm across -40°C to 85°C for the 'I' code. Integrated phase jitter is 2 to 3.5 nsRMS for frequencies above 1 kHz. The device is Pb-free, RoHS and REACH compliant, requires no external bypass capacitor, and supports factory-programmable output frequencies. Start-up time is 150 ms for frequencies above 200 Hz and up to 500 ms for frequencies between 1 Hz and 10 Hz.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators \/ TCXO - SiT1576AC-J1-33E-2048.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators \/ TCXO
SiT1576AC-J1-33E-2048.000000
1 Hz to 2.5 MHz Oscillators \/ TCXO SiT1576AC-J1-33E-2048.000000
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1576AC-J1-33E-2048.000000
Product Name 1 Hz to 2.5 MHz Oscillators \/ TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 2.05 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
Oscillators - 1473-1031-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details