Quarktwin Technology Ltd. Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47
Product Name Notes
555 Type, Timer/Oscillator (Dual) IC 14-CDIP
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-PDIP
555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-SOIC
555 Type, Timer/Oscillator (Single) IC 1.2MHz ~ 2.1MHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 1.8MHz 8-PDIP
555 Type, Timer/Oscillator (Single) IC 1.8MHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 100kHz 8-PDIP
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 1mHz ~ 100kHz 20-LCCC (8.89x8.89)
555 Type, Timer/Oscillator (Single) IC 1mHz ~ 100kHz 8-CDIP
555 Type, Timer/Oscillator (Single) IC 2.1MHz 14-TSSOP
555 Type, Timer/Oscillator (Single) IC 2.1MHz 20-LCCC (8.89x8.89)
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-CDIP
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SO
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 2.1MHz
555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-DIP
555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 330kHz 8-PDIP
555 Type, Timer/Oscillator (Single) IC 330kHz 8-SO
555 Type, Timer/Oscillator (Single) IC 500kHz 8-DIP
555 Type, Timer/Oscillator (Single) IC 500kHz 8-SOIC
555 Type, Timer/Oscillator (Single) IC 8-CDIP
555 Type, Timer/Oscillator (Single) IC 8-SO
Clock Oscillator IC 16-DIP
Counter/Timer Circuit (CTC) IC 10MHz 28-PDIP
Counter/Timer Circuit (CTC) IC 10MHz 44-LQFP (10x10)
Counter/Timer Circuit (CTC) IC 10MHz 44-PLCC
Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP
Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP
Counter/Timer Circuit (CTC) IC 6MHz 44-LQFP (10x10)
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC (16.51x16.51)
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC
Counter/Timer Circuit (CTC) IC 6MHz
Counter/Timer Circuit (CTC) IC 8MHz 28-PDIP
Counter/Timer Circuit (CTC) IC 8MHz 44-LQFP (10x10)
Counter/Timer Circuit (CTC) IC 8MHz 44-PLCC
Counter/Timer Circuit (CTC) IC 8MHz
IC 100kHz 8-PDIP
IC
Oscillator, Silicon IC 10kHz ~ 300kHz 10-TDFN (3x3)
Oscillator, Silicon IC 5.2kHz ~ 290kHz 8-TDFN (2x2)
Oscillator, Silicon IC 5.2kHz ~ 90kHz 8-TDFN (2x2)
Oscillator, Silicon IC 9kHz ~ 300kHz 8-TDFN (3x3)
Oscillator, Silicon IC Up to 300kHz 10-TDFN (3x3)
Oscillator, Silicon IC Up to 586Hz 10-TDFN (3x3)
Programmable Timer IC 10-VSSOP
Programmable Timer IC SOT-23-THIN
Timer Control IC Adjustable/Selectabl e 8-DIP
Timer Control IC Adjustable/Selectabl e 8-SO
VCO (Dual) IC 0.01Hz ~ 1MHz 8-PDIP
VCO (Dual) IC 15MHz ~ 25MHz 16-CDIP
VCO (Dual) IC 15MHz ~ 25MHz 16-CFP
VCO (Dual) IC 15MHz ~ 25MHz 20-LCCC (8.89x8.89)
VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP
VCO (Dual) IC 1Hz ~ 60MHz 16-SOIC
VCO (Dual) IC 1Hz ~ 85MHz 16-CDIP
VCO (Dual) IC 20MHz 16-PDIP
VCO (Dual) IC 20MHz 16-SO
VCO (Dual) IC 20MHz 16-SOIC
VCO IC 15MHz ~ 25MHz 14-CDIP
VCO IC 15MHz ~ 25MHz 20-LCCC (8.89x8.89)
VCO IC 20MHz 14-PDIP
VCO IC 20MHz 14-SO
VCO IC 20MHz 14-SOIC
VCO IC 25MHz 14-SO
VCO IC 25MHz 16-SO
Watchdog Circuit IC 10-VSON (3x3)
Watchdog Circuit IC 8-SON (3x3)
Watchdog Circuit IC 8-VSON (3x3)

<< Prev