Zilog Programmable Timers and Oscillators Z84C3008VEC

Description
Counter/Timer Circuit (CTC) IC 8MHz 44-PLCC
Datasheet
Description
Counter/Timer Circuit (CTC) IC 8MHz 44-PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - Z84C3008VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
Z84C3008VEC
Programmable Timers and Oscillators Z84C3008VEC
Counter/Timer Circuit (CTC) IC 8MHz 44-PLCC

Counter/Timer Circuit (CTC) IC 8MHz 44-PLCC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Oscillators
Product Number Z84C3008VEC
Product Name Programmable Timers and Oscillators
Oscillator Type Counter/Timer Circuit (CTC)
Package / Form Factor Surface Mount; 44-LCC (J-Lead)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555ESA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details