STMicroelectronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556IN TS556IN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213503-TS556IN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 130μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213503-TS556IN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 130μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556IN - 213503-TS556IN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556IN
213503-TS556IN
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556IN 213503-TS556IN
Manufacturer: STMicroelectronics Win Source Part Number: 213503-TS556IN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 130μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 213503-TS556IN
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Through Hole
Frequency: 2.7MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 130μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Programmable Timers and Oscillators - TS556IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TS556IN
Programmable Timers and Oscillators TS556IN
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP

555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TS556IN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TS556IN
Clock/Timing - Programmable Timers and Oscillators TS556IN
IC OSC TIMER DUAL 2.7MHZ 14DIP

IC OSC TIMER DUAL 2.7MHZ 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 213503-TS556IN TS556IN TS556IN
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556IN Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP 14-DIP (0.300\", 7.62mm) Through Hole
Frequency 2.7 MHz 2.7 MHz 2.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA106M250BAGR - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI622T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers