Silicon Labs Programmable Timers and Oscillators TS3002ITD822T

Description
Oscillator, Silicon IC 5.2kHz ~ 290kHz 8-TDFN (2x2)
Datasheet
Description
Oscillator, Silicon IC 5.2kHz ~ 290kHz 8-TDFN (2x2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - TS3002ITD822T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TS3002ITD822T
Programmable Timers and Oscillators TS3002ITD822T
Oscillator, Silicon IC 5.2kHz ~ 290kHz 8-TDFN (2x2)

Oscillator, Silicon IC 5.2kHz ~ 290kHz 8-TDFN (2x2)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TS3002ITD822T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TS3002ITD822T
Clock/Timing - Programmable Timers and Oscillators TS3002ITD822T
IC OSCILLATOR/TIMER 1V 8TDFN

IC OSCILLATOR/TIMER 1V 8TDFN

Supplier's Site Datasheet
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TS3002ITD822T
Clock/Timing - Programmable Timers and Oscillators TS3002ITD822T
IC OSC SILICON PROG 8-TDFN

IC OSC SILICON PROG 8-TDFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number TS3002ITD822T TS3002ITD822T
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-WFDFN Exposed Pad Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - D82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510BBA004662BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.016 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 75 ppm
View Details