STMicroelectronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IDT TS555IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 093706-TS555IDT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.7MHz Family Name: TS555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): TLC555CDR; TLC555CD; TLC555CDRG4; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 093706-TS555IDT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.7MHz Family Name: TS555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): TLC555CDR; TLC555CD; TLC555CDRG4; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IDT - 093706-TS555IDT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IDT
093706-TS555IDT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IDT 093706-TS555IDT
Manufacturer: STMicroelectronics Win Source Part Number: 093706-TS555IDT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.7MHz Family Name: TS555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): TLC555CDR; TLC555CD; TLC555CDRG4; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 093706-TS555IDT
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.7MHz
Family Name: TS555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 65μA
Alternative Parts (Cross-Reference): TLC555CDR; TLC555CD; TLC555CDRG4;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Programmable Timers and Oscillators - TS555IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TS555IDT
Programmable Timers and Oscillators TS555IDT
555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TS555IDT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TS555IDT
Clock/Timing - Programmable Timers and Oscillators TS555IDT
IC OSC SINGLE TIMER 2.7MHZ 8SOIC

IC OSC SINGLE TIMER 2.7MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 093706-TS555IDT TS555IDT TS555IDT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IDT Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SO Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 2.7 MHz 2.7 MHz 2.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ACA200M000BAGR - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - SIT1533AC-H5-D14-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details