AKM SEMICONDUCTOR, INC.
T01216C -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
AKM Semiconductor, Inc.
Clock/Timing - Programmable Timers and Oscillators
T01216C
Description
XTAL OSCILLATOR TCXO
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
XTAL OSCILLATOR TCXO
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
T01216C
Supplier's Site
Datasheet
Programmable Timers and Oscillators
T01216C
Buy Now
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
T01216C |
T01216C |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 16000 MHz
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
33 MHz
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
24.58 MHz
Supply Voltage
3.3 Volts
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
4.1 MHz
Frequency Stability
50 ppm
View Details