Silicon Labs Clock/Timing - Programmable Timers and Oscillators TS3005ITD1033T

Description
IC OSCILLATOR/TIMER 10TDFN
Datasheet
Description
IC OSCILLATOR/TIMER 10TDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - TS3005ITD1033T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TS3005ITD1033T
Clock/Timing - Programmable Timers and Oscillators TS3005ITD1033T
IC OSCILLATOR/TIMER 10TDFN

IC OSCILLATOR/TIMER 10TDFN

Supplier's Site Datasheet
Programmable Timers and Oscillators - TS3005ITD1033T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TS3005ITD1033T
Programmable Timers and Oscillators TS3005ITD1033T
Oscillator, Silicon IC Up to 586Hz 10-TDFN (3x3)

Oscillator, Silicon IC Up to 586Hz 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number TS3005ITD1033T TS3005ITD1033T
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillator Crystal - 510ACA125M000AAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details