Zilog Programmable Timers and Oscillators Z0853606PSG

Description
Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP
Datasheet
Description
Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - Z0853606PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
Z0853606PSG
Programmable Timers and Oscillators Z0853606PSG
Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP

Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Oscillators
Product Number Z0853606PSG
Product Name Programmable Timers and Oscillators
Oscillator Type Counter/Timer Circuit (CTC)
Package / Form Factor 40-DIP (0.620\", 15.75mm)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675323 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-40.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers