Microchip Technology, Inc. Clock/Timing - Programmable Timers and Oscillators U6046B-MFPY

Description
IC OSC TIMER CTRL ADJ FREQ 8SOIC
Datasheet
Description
IC OSC TIMER CTRL ADJ FREQ 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
U6046B-MFPY
Clock/Timing - Programmable Timers and Oscillators U6046B-MFPY
IC OSC TIMER CTRL ADJ FREQ 8SOIC

IC OSC TIMER CTRL ADJ FREQ 8SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - U6046B-MFPY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
U6046B-MFPY
Programmable Timers and Oscillators U6046B-MFPY
Timer Control IC Adjustable/Selectabl e 8-SO

Timer Control IC Adjustable/Selectable 8-SO

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number U6046B-MFPY U6046B-MFPY
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF40ZXI01 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers