IC OSCILLATOR/TIMER 1V 8TDFN
Oscillator, Silicon IC 5.2kHz ~ 290kHz 8-TDFN (2x2)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | TS3002ITD822 | TS3002ITD822 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 8-WFDFN Exposed Pad |
| Frequency | 0.0052 to 0.2900 MHz | 0.0052 to 0.2900 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |