Win Source Part Number: 1230431-MGV125-20
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Series: MGV
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 0.55pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 22 V
Capacitance Ratio: 10
Capacitance Ratio Condition: C2/C20
Q @ Vr, F: 4000 @ 4V, 50MHz
Package / Case: Die
Supplier Device Package: Chip
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: MACOM Technology Solutions
Other Names: 1465-MGV125-20
Base Product Number: MGV125
VARACTOR DIODE,GAAS,HYPERABRU
VARACTOR DIODE,GAAS,HYPERABRU
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 1230431-MGV125-20 | MGV125-20 | MGV125-20 |
| Product Name | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | Die | Chip | Die |