Telit IoT Solutions, Inc. Datasheets for Network and Communication Chips

Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more

Product Name Notes
ATOP 2.5G is Telit’s platform for automotive telematics on-board units (OBU‘s). It simplifies creating applications such as road pricing and eCall by including all required technologies: 2G cellular for voice...
LE modules operate in the 433 MHz and 868 MHz ISM license free frequency bands with tx power up to 25mW. They organize in a “Star Network” topology over a...
Telit Jupiter SE868 V2 is a hybrid positioning system that combines GPS, GLONASS, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V2 can navigate...
Telit LE modules family are the latest generation of multiband multi-channel radio module with advanced propriotary embedded stack easy to integrate and use in point-to point or star network communication.
Telit NE modules are based on the mesh network concept in the license-free 868 MHz ISM bands. With adjustable output power from 5 mW to 500 mW NE70-868 modules can...
The ATOP 3.5G is the new Telit platform for automotive telematics on-board units (OBU-s). It simplifies creating applications such as road pricing and eCall by integrating all required technologies, including:...
The CE910-DUAL is Telit's first 1xRTT module designed in a compact LGA package. It enables reliable and secure CDMA cellular connectivity in any m2m application. The SMT form factor is...
The CE910-SC is a single-band 800MHz CDMA 1xRTT wireless module. It is specifically designed for the Chinese CDMA market and other APAC networks requiring R-UIM card technology. Its compact LGA...
The CE910-SL is a single-band 450 MHz CDMA 1xRTT wireless module. It is specifically designed for those M2M applications requiring a secure and robust CDMA connectivity. Thanks to the deep...
The CL865-DUAL is a dual band CDMA | 1xRTT wireless module supporting up/down link data rates up to 153.6kbps and Telit's smallest CDMA module. Its 24x24mm square QFN form factor...
The DE910-DUAL is recommended for CDMA/EV-DO applications also requiring or benefiting from accurate positioning information. The DE910-DUAL is designed for applications such as mobile computing and video surveillance. It is...
The DE910-SC is a single band 800 MHz EV-DO Rev. A module designed for CDMA networks in China and APAC requiring R-UIM card technology. It features high-speed wireless connectivity combined...
The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone...
The GE864-GPS is a compact GSM/GPRS module integrating full 48-channel A-GPS functionality. The low profile design makes the GE864-GPS an ideal platform for size sensitive, high-volume applications such as telematics,...
The GE864-QUAD ATEX is an extra-rugged member of the GE864 product series designed for deployment in extreme environments. The name comes from the strict European ATEX directive and indicates that...
The GE864-QUAD AUTO V2 is an extra-rugged member of the GE864 product series incorporating quad-band and very low power consumption, developed to meet the most demanding automotive requirements. The GE864...
The GE864-QUAD V2 is the chipset-generation evolution of the best seller GE864-QUAD quad-band module. You can take advantage of the enhanced features and power profile of the V2 with an...
The GE866-QUAD is the smallest generation in Telit’s 2G module portfolio. With its ultra-compact 15 x 19 mm LGA footprint, it is designed for those m2m applications requiring miniature foot...
The GE910 is a 2.5G cellular module designed to be fully compatible with Telit’s HSPA and EV-DO products, also member of the compact, and connector-less xE910 unified form factor family.
The GE910-GNSS is a competitively priced GSM | GPRS & GNSS combined solution that supports both GPS and GLONASS location. The GE910 Series is designed to be fully compatible with...
The GE910-QUAD AUTO is the automotive grade member of the GE910 GPRS product series. Developed and manufactured according to ISO TS16949 quality processes, it is targeted at the most demanding...
The GE910-QUAD V3 is a quad-band 850/900/1800/1900MHz GSM/GPRS wireless module designed for the global market of applications in 2G technology, delivering GPRS class-10, 3GPP Release 4 compliant data communications capabilities.
The GL865-QUAD features the same characteristics as its companion module, the GL865-DUAL, but includes all 4 GSM bands for global applications. It is compliant to the eCall European directive recommended...
The GL865-QUAD V3 is a quad band GSM|GPRS module based on the latest release of Intel's 2G cellular chipset, protecting our customers' design investments with longterm availability. This variant features...
The HE910 is our most compact multi-band HSPA+ LGA module series, with built-in GPS and GSM/EGPRS fallback at 28x28mm. As a member of the xE910 LGA unified form factor family...
The HE920 Series is part of the xE920, LGA form factor family conceived primarily for OEM and aftermarket automotive applications. It is a 3.5G module offering high-speed HSPA connectivity, ideally...
The JF2 offers developers and integrators the smallest, completely integrated GNSS solution for positioning applications based on a 1.8V supply. It is fully interoperable with Telit cellular modules for a...
The JN3 is the companion module to JF2. It employs LCC packaging and a 3V power supply and is interoperable with Telit cellular modules providing ready-to-use solution bundles at no...
The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with...
The Jupiter SE868-A is the representative of a new multiconstellation GNSS module family with embedded highperforming SMT antenna. The SE868-A is packaged in a 11 x 11 mm “cavity like”
The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based...
The Jupiter SL869 V2 is a member of the SL869 family based on the low-power Mediatek MT3333. It features easy integration and superior battery-life performance.The receiver is designed for applications...
The Jupiter SL869 V2S is a GPS module based on the lowpower consumption Mediatek MT3337 core. SL869 V2S shares the classic SL869’s 12.2 x 16 mm form factor and has...
The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable...
The Jupiter SL871 is the representative of a new multiconstellation GNSS module family in the Telit portfolio aiming to be the ideal solution for battery-life sensitive GNSS applications that do...
The Jupiter SL871-S is a new representative of xL871 GNSS module family. The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with...
The LE51-868 S is a high performance certified Short Range to Long Range module designed to cover the 863-870 MHz band working with the Telit Proprietary protocol and acting as...
The LE910 introduces the next generation of Telit LTE modules. It is essentially two high-speed cellular modules in one. An LTE 3GPP Release 9 module delivering data rates of 100Mbps...
The LE910 V2 introduces the next generation of LTE modules. An LTE 3GPP Release 9 module delivering data rates of 150 Mbps downlink and 50 Mbps uplink. The LE910 V2...
The LE920 is part of Telit's xE920 form factor family conceived to address stringent requirements in the areas of quality assurance and traceability as well as extended environmental tolerance for...
The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products.
The SE868 V3 is a positioning system that combines GPS, GLONASS, Beidou, Galileo, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V3 can navigate...
The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN...
The single-band 800 MHz CDMA/1xRTT CC864-K module is designed for the Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download speeds of...
The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for APAC/Korean mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector and RUI-M card technology support. It...
The single-band 800 MHz CDMA/1xRTT CC864-SINGLE module is designed for the APAC/Korean market of mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It delivers download...
The SL869 offers the best multi-constellation coverage solution in the same form factor and pin-out as the Jupiter JN3 family. It can therefore function as a top-level, drop-in replacement at...
The Telit LE70-868 operates in the 868 MHz ISM license free frequency bands with Tx power up to ½ W. It is ideally suited for replacing communication over cables such...
The Telit ME50-169 is a wireless M-Bus module compliant with the EN13757: part 4 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with...
The Telit ME50-868 is a wireless M-Bus module compliant with the EN13757 part 4 and part 5 Wireless M-Bus standard. It is ideally suited for use in one or two-way...
The Telit ME70-169 is a wireless M-Bus module compliant with the EN13757 part 4 2013 wireless M-Bus standard. It is ideally suited for use in one or two-way data links...
The Telit NE family is comprised of multi-band, multi-channel radio modules operating on an advanced proprietary embedded 10-hop, 10K-node low-power mesh stack that is easy to integrate and use. They...
The UC864 series comprises 3.5G wireless modules featuring different bands and technical characteristics which vary according to requirements from regional and vertical markets. The European variant UC864-E supports single-band 2100...
The UE866 is the smallest module in Telit’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It...
The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted...
The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned...
The UE910-EU V2 AUTO is the new ruggedized variant of the UE910-V2 family designed for use in the most demanding of automotive applications and manufactured under ISO TS16949 specification. The...
The UL865 is a 3G module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution.
The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long...
The V3 variant of the GL865-DUAL is based on the latest chipset technology, designed to protect your investments as a low-cost, long-term availability solution. It is recommended for any new...
The ZE51-2.4 and ZE61-2.4 modules operate in the 2.4GHz ISM license free frequency bands with TX power up to 2.5MW (ZE51) and 100MW (ZE61). ZE modules run the ZigBee® communication...