Telit IoT Solutions, Inc. Single-Band 450 MHz CDMA 1xRTT Wireless Module CE910-SL

Description
The CE910-SL is a single-band 450 MHz CDMA 1xRTT wireless module. It is specifically designed for those M2M applications requiring a secure and robust CDMA connectivity. Thanks to the deep indoor propagation of the 450 MHz frequency, this module is ideally suited for use into in-building devices, such as smart meters that are often placed in the center of the home. As an additional benefit, the wide coverage range of the 450MHz band allow the provisioning of wireless services over large areas with a minimal number of base stations. The CE910-SL compact LGA form factor is pin-to-pin compatible with the xE910 family, allowing re-use of the application with different 2G to 4G wireless technologies. Key Benefits xE910 LGA Unified Form Factor Design once and deploy globally 450 MHz 1xRTT support 153.6 kbps UL/DL data rates Up to 10 GPIOs, 1 UART, 1 ADC, USB 2.0 FS Ideal solution for low throughput wireless data applications, such as telemetry, telematics, smart metering health care and security Family Concept The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit’s broadest range of cellular air interfaces and band combinations making it a pillar of the concept “design once and deploy globally”. A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM | GPRS, UMTS | HSPA+, 1xRTT, EV-DO, and LTE (pre-release). The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2 x 28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications.
Description
The CE910-SL is a single-band 450 MHz CDMA 1xRTT wireless module. It is specifically designed for those M2M applications requiring a secure and robust CDMA connectivity. Thanks to the deep indoor propagation of the 450 MHz frequency, this module is ideally suited for use into in-building devices, such as smart meters that are often placed in the center of the home. As an additional benefit, the wide coverage range of the 450MHz band allow the provisioning of wireless services over large areas with a minimal number of base stations. The CE910-SL compact LGA form factor is pin-to-pin compatible with the xE910 family, allowing re-use of the application with different 2G to 4G wireless technologies. Key Benefits xE910 LGA Unified Form Factor Design once and deploy globally 450 MHz 1xRTT support 153.6 kbps UL/DL data rates Up to 10 GPIOs, 1 UART, 1 ADC, USB 2.0 FS Ideal solution for low throughput wireless data applications, such as telemetry, telematics, smart metering health care and security Family Concept The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit’s broadest range of cellular air interfaces and band combinations making it a pillar of the concept “design once and deploy globally”. A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM | GPRS, UMTS | HSPA+, 1xRTT, EV-DO, and LTE (pre-release). The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2 x 28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications.

Suppliers

Company
Product
Description
Supplier Links
Durham, NC, United States
Single-Band 450 MHz CDMA 1xRTT Wireless Module
CE910-SL
Single-Band 450 MHz CDMA 1xRTT Wireless Module CE910-SL
The CE910-SL is a single-band 450 MHz CDMA 1xRTT wireless module. It is specifically designed for those M2M applications requiring a secure and robust CDMA connectivity. Thanks to the deep indoor propagation of the 450 MHz frequency, this module is ideally suited for use into in-building devices, such as smart meters that are often placed in the center of the home. As an additional benefit, the wide coverage range of the 450MHz band allow the provisioning of wireless services over large areas with a minimal number of base stations. The CE910-SL compact LGA form factor is pin-to-pin compatible with the xE910 family, allowing re-use of the application with different 2G to 4G wireless technologies. Key Benefits xE910 LGA Unified Form Factor Design once and deploy globally 450 MHz 1xRTT support 153.6 kbps UL/DL data rates Up to 10 GPIOs, 1 UART, 1 ADC, USB 2.0 FS Ideal solution for low throughput wireless data applications, such as telemetry, telematics, smart metering health care and security Family Concept The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit’s broadest range of cellular air interfaces and band combinations making it a pillar of the concept “design once and deploy globally”. A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM | GPRS, UMTS | HSPA+, 1xRTT, EV-DO, and LTE (pre-release). The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2 x 28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications.

The CE910-SL is a single-band 450 MHz CDMA 1xRTT wireless module. It is specifically designed for those M2M applications requiring a secure and robust CDMA connectivity. Thanks to the deep indoor propagation of the 450 MHz frequency, this module is ideally suited for use into in-building devices, such as smart meters that are often placed in the center of the home. As an additional benefit, the wide coverage range of the 450MHz band allow the provisioning of wireless services over large areas with a minimal number of base stations.
The CE910-SL compact LGA form factor is pin-to-pin compatible with the xE910 family, allowing re-use of the application with different 2G to 4G wireless technologies.

Key Benefits

  • xE910 LGA Unified Form Factor
  • Design once and deploy globally
  • 450 MHz 1xRTT support
  • 153.6 kbps UL/DL data rates
  • Up to 10 GPIOs, 1 UART, 1 ADC, USB 2.0 FS
  • Ideal solution for low throughput wireless data applications, such as telemetry, telematics, smart metering health care and security

Family Concept

The xE910 Unified Form Factor family is comprised of pin-to-pin compatible modules in Telit’s broadest range of cellular air interfaces and band combinations making it a pillar of the concept “design once and deploy globally”.
A one-time design and integration effort enables worldwide or regional device re-use across different data rates and wireless technologies with air interfaces in GSM | GPRS, UMTS | HSPA+, 1xRTT, EV-DO, and LTE (pre-release).
The xE910 family was conceived to enable applications to be easily upgraded in a number of ways. For example: migrating from 2G to 3G or 4G; or upgrading from 2 bands to 3, 4, or more. The family fully preserves the core design of the application or device from launch to phase-out with modules packaged in a common 28.2 x 28.2 mm LGA footprint. It is recommended for mid to high-volume, compact sized applications.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number CE910-SL
Product Name Single-Band 450 MHz CDMA 1xRTT Wireless Module
Device Type Modem
Technology CDMA
Interface USB
Features RoHS
Supply Voltage Other; 3.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details