Telit IoT Solutions, Inc. Ultra-Compact GPS Receiver Module JUPITER SE880

Description
The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D component embedding technology to achieve best-in-class performance in all dimensions critical for regular or size-constrained GPS applications. The SE880 receiver module was conceived to shorten Time-to-Market and to make the chipset-versus-modul e decision an easy one for you to make. Key Benefits Supports AGPS using Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF Easy integration in cellular/GNSS bundle solutions combined with Telit cellular modules Miniature 4.7x4.7mm QFN form factor for compact devices and wearable technology Ultra sensitive receiver for challenging environments such as urban canyons Family Concept Our positioning product portfolio is the result of over twenty years of experience in GPS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.
Description
The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D component embedding technology to achieve best-in-class performance in all dimensions critical for regular or size-constrained GPS applications. The SE880 receiver module was conceived to shorten Time-to-Market and to make the chipset-versus-modul e decision an easy one for you to make. Key Benefits Supports AGPS using Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF Easy integration in cellular/GNSS bundle solutions combined with Telit cellular modules Miniature 4.7x4.7mm QFN form factor for compact devices and wearable technology Ultra sensitive receiver for challenging environments such as urban canyons Family Concept Our positioning product portfolio is the result of over twenty years of experience in GPS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact GPS Receiver Module - JUPITER SE880 - Telit IoT Solutions, Inc.
Durham, NC, United States
Ultra-Compact GPS Receiver Module
JUPITER SE880
Ultra-Compact GPS Receiver Module JUPITER SE880
The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D component embedding technology to achieve best-in-class performance in all dimensions critical for regular or size-constrained GPS applications. The SE880 receiver module was conceived to shorten Time-to-Market and to make the chipset-versus-modul e decision an easy one for you to make. Key Benefits Supports AGPS using Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF Easy integration in cellular/GNSS bundle solutions combined with Telit cellular modules Miniature 4.7x4.7mm QFN form factor for compact devices and wearable technology Ultra sensitive receiver for challenging environments such as urban canyons Family Concept Our positioning product portfolio is the result of over twenty years of experience in GPS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

The Jupiter SE880 is Telit's ultra-compact GPS receiver module for applications in the commercial, industrial, and consumer segments including wearable and handheld devices. The miniature 4.7x4.7mm QFN (Quad-Flat No-leads), SiRFstarIVTM-based receiver module employs leading 3-D component embedding technology to achieve best-in-class performance in all dimensions critical for regular or size-constrained GPS applications.

The SE880 receiver module was conceived to shorten Time-to-Market and to make the chipset-versus-module decision an easy one for you to make.

Key Benefits

  • Supports AGPS using Extended Ephemeris injection as well as Extended Ephemeris on-board generation for fastest TTFF
  • Easy integration in cellular/GNSS bundle solutions combined with Telit cellular modules
  • Miniature 4.7x4.7mm QFN form factor for compact devices and wearable technology
  • Ultra sensitive receiver for challenging environments such as urban canyons

Family Concept

Our positioning product portfolio is the result of over twenty years of experience in GPS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number JUPITER SE880
Product Name Ultra-Compact GPS Receiver Module
Device Type Modem
Technology GPS
Interface I2C; GPIO
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Modems - ICs and Modules - SI2493-C-GTR-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52833-QDAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers