Telit IoT Solutions, Inc. Wireless M-Bus Module ME50-868

Description
The Telit ME50-868 is a wireless M-Bus module compliant with the EN13757 part 4 and part 5 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-868 operates in the 868 MHz band with Tx power of up to 25mW. It runs all Wireless M-Bus modes defined by EN13757-4 and EN13757-5 in the 868 MHz band. Key Benefits W M-Bus modes by Telit, leave integrators to work on applications Wide area coverage The low-power, programmable ATX Mega can be used as platform for metering and in-home display Very low consumption for battery powered applications Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they’re available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies. Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.
Description
The Telit ME50-868 is a wireless M-Bus module compliant with the EN13757 part 4 and part 5 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-868 operates in the 868 MHz band with Tx power of up to 25mW. It runs all Wireless M-Bus modes defined by EN13757-4 and EN13757-5 in the 868 MHz band. Key Benefits W M-Bus modes by Telit, leave integrators to work on applications Wide area coverage The low-power, programmable ATX Mega can be used as platform for metering and in-home display Very low consumption for battery powered applications Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they’re available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies. Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.

Suppliers

Company
Product
Description
Supplier Links
Wireless M-Bus Module - ME50-868 - Telit IoT Solutions, Inc.
Durham, NC, United States
Wireless M-Bus Module
ME50-868
Wireless M-Bus Module ME50-868
The Telit ME50-868 is a wireless M-Bus module compliant with the EN13757 part 4 and part 5 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-868 operates in the 868 MHz band with Tx power of up to 25mW. It runs all Wireless M-Bus modes defined by EN13757-4 and EN13757-5 in the 868 MHz band. Key Benefits W M-Bus modes by Telit, leave integrators to work on applications Wide area coverage The low-power, programmable ATX Mega can be used as platform for metering and in-home display Very low consumption for battery powered applications Family Concept The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services. Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they’re available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies. Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.

The Telit ME50-868 is a wireless M-Bus module compliant with the EN13757 part 4 and part 5 Wireless M-Bus standard.

It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators.

The ME50-868 operates in the 868 MHz band with Tx power of up to 25mW. It runs all Wireless M-Bus modes defined by EN13757-4 and EN13757-5 in the 868 MHz band.

Key Benefits

  • W M-Bus modes by Telit, leave integrators to work on applications
  • Wide area coverage
  • The low-power, programmable ATX Mega can be used as platform for metering and in-home display
  • Very low consumption for battery powered applications

Family Concept

The Telit portfolio of short range wireless modules is comprised of a wide range of innovative solutions ranging from ready-to-use wireless radio modems to OEM modules and RF design services.

Operating in the license-free ISM frequency bands of 169, 433, 868, 915 MHz, and 2.4 GHz, they’re available in both standard air-interface protocols such as wireless M-Bus and ZigBee as well as proprietary low-power, low data rate technologies.

Telit pre-certified short range modules share small dimensions, form factor, and are pin2pin compatible with one-another, which enables re-use of your design with different modules and air interface technologies as needed to meet your business and environmental requirements. Telit also offers a full set of tools to shorten and streamline your design effort.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number ME50-868
Product Name Wireless M-Bus Module
Device Type Modem
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface RS232
Supply Voltage Other; 2 to 3.6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - SI32183-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 36-VFQFN Exposed Pad
View Details