Telit IoT Solutions, Inc. xL871 GNSS Module JUPITER SL871-S

Description
The Jupiter SL871-S is a new representative of xL871 GNSS module family. The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with its GNSS companion module SL871. The SL871 is packaged in a 9.7 x 10.1 mm LCC package with an ARM7 baseband processor, embedded ROM memory, integrated LNA and provides the positioning data though standard UART. Its ultra-sensitive RF frontend allows superior navigation performances in challenging scenarios with a power consumption significantly low. The Jupiter SL871-S supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System(SBAS) to increase position accuracy. The Jupiter SL871-S features extreme low power consumption in all conditions and is particularly oriented to long battery life applications. SL871-S has been designed to ensure HW and SW compatibility with SL871 allowing customer to design once and take advantage from the xL871 common form factor. Key Benefits Compliant with GPS and QZSS standards Low power processing core delivers current optimized tracking Ultra-sensitive -165 dBm (tracking) RF front-end Embedded LNA allows use of passive antennas Supports ephemeris file injection (A-GPS) Satellite Based Augmentation System (SBAS) compliant MediaTek MT3337 based Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's 2G cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.
Description
The Jupiter SL871-S is a new representative of xL871 GNSS module family. The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with its GNSS companion module SL871. The SL871 is packaged in a 9.7 x 10.1 mm LCC package with an ARM7 baseband processor, embedded ROM memory, integrated LNA and provides the positioning data though standard UART. Its ultra-sensitive RF frontend allows superior navigation performances in challenging scenarios with a power consumption significantly low. The Jupiter SL871-S supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System(SBAS) to increase position accuracy. The Jupiter SL871-S features extreme low power consumption in all conditions and is particularly oriented to long battery life applications. SL871-S has been designed to ensure HW and SW compatibility with SL871 allowing customer to design once and take advantage from the xL871 common form factor. Key Benefits Compliant with GPS and QZSS standards Low power processing core delivers current optimized tracking Ultra-sensitive -165 dBm (tracking) RF front-end Embedded LNA allows use of passive antennas Supports ephemeris file injection (A-GPS) Satellite Based Augmentation System (SBAS) compliant MediaTek MT3337 based Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's 2G cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.

Suppliers

Company
Product
Description
Supplier Links
xL871 GNSS Module - JUPITER SL871-S - Telit IoT Solutions, Inc.
Durham, NC, United States
xL871 GNSS Module
JUPITER SL871-S
xL871 GNSS Module JUPITER SL871-S
The Jupiter SL871-S is a new representative of xL871 GNSS module family. The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with its GNSS companion module SL871. The SL871 is packaged in a 9.7 x 10.1 mm LCC package with an ARM7 baseband processor, embedded ROM memory, integrated LNA and provides the positioning data though standard UART. Its ultra-sensitive RF frontend allows superior navigation performances in challenging scenarios with a power consumption significantly low. The Jupiter SL871-S supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System(SBAS) to increase position accuracy. The Jupiter SL871-S features extreme low power consumption in all conditions and is particularly oriented to long battery life applications. SL871-S has been designed to ensure HW and SW compatibility with SL871 allowing customer to design once and take advantage from the xL871 common form factor. Key Benefits Compliant with GPS and QZSS standards Low power processing core delivers current optimized tracking Ultra-sensitive -165 dBm (tracking) RF front-end Embedded LNA allows use of passive antennas Supports ephemeris file injection (A-GPS) Satellite Based Augmentation System (SBAS) compliant MediaTek MT3337 based Family Concept Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS. Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's 2G cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets. Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics systems, and GPS-based personal sports training monitors.

The Jupiter SL871-S is a new representative of xL871 GNSS module family.
The SL871-S is designed to for compliance with GPS and QZSS constellations as well as poin-to-pin compatibility with its GNSS companion module SL871.

  • The SL871 is packaged in a 9.7 x 10.1 mm LCC package with an ARM7 baseband processor, embedded ROM memory, integrated LNA and provides the positioning data though standard UART.
  • Its ultra-sensitive RF frontend allows superior navigation performances in challenging scenarios with a power consumption significantly low.
  • The Jupiter SL871-S supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System(SBAS) to increase position accuracy.
  • The Jupiter SL871-S features extreme low power consumption in all conditions and is particularly oriented to long battery life applications.
  • SL871-S has been designed to ensure HW and SW compatibility with SL871 allowing customer to design once and take advantage from the xL871 common form factor.

Key Benefits

  • Compliant with GPS and QZSS standards
  • Low power processing core delivers current optimized tracking
  • Ultra-sensitive -165 dBm (tracking) RF front-end
  • Embedded LNA allows use of passive antennas
  • Supports ephemeris file injection (A-GPS)
  • Satellite Based Augmentation System (SBAS) compliant
  • MediaTek MT3337 based

Family Concept

Our positioning product portfolio is the result of over twenty years of experience in GNSS applications. Telit has developed a range of products compatible with the well-known GPS constellation as well as its Russian counterpart GLONASS.

Moreover, our portfolio is fully aligned with the upcoming service launch of Europe's Galileo constellation. Valuable features such as Dead Reckoning, Precision Timing, as well as speed and reliability assured by multi-constellation coverage, provide additional benefits for your application. Your application development effort can also benefit significantly from the seamless integration between Telit's 2G cellular and positioning modules. This bundling of cellular and positioning modules significantly reduces development complexity without adding costs. Multi-constellation positioning products applied together with our eCall/ERA-GLONASS compliant cellular modules bring you ready-to-use emergency automotive tracking solutions for the European and Russian markets.

Typical applications include fleet management systems, European GPS-assisted road tolling systems, cellular base stations, in-car navigation systems, automotive telematics
systems, and GPS-based personal sports training monitors.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number JUPITER SL871-S
Product Name xL871 GNSS Module
Device Type Modem
Technology GPS
Interface PPS
Features RoHS
Supply Voltage 3V; 3.3V; 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF430FRL152H RF430FRL15xH NFC ISO15693 Sensor Transponder - RF430FRL152HCRGER - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
4 suppliers
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details