Telit IoT Solutions, Inc. Datasheets for WiFi and WiMAX Wireless Chips
WiFi wireless chips and WiMAX wireless chips are used in fixed broadband wireless access networks that use point-to-multipoint architecture.
WiFi and WiMAX Wireless Chips: Learn more
| Product Name | Notes |
|---|---|
| The Telit ME50-169 is a wireless M-Bus module compliant with the EN13757: part 4 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with... | |
| The Telit ME50-868 is a wireless M-Bus module compliant with the EN13757 part 4 and part 5 Wireless M-Bus standard. It is ideally suited for use in one or two-way... | |
| The Telit ME70-169 is a wireless M-Bus module compliant with the EN13757 part 4 2013 wireless M-Bus standard. It is ideally suited for use in one or two-way data links... |