Telit IoT Solutions, Inc. 3.5G UMTS HSDPA Module UC864-E

Description
The UC864 series comprises 3.5G wireless modules featuring different bands and technical characteristics which vary according to requirements from regional and vertical markets. The European variant UC864-E supports single-band 2100 MHz UMTS with quad-band fallback connectivity option over GSM/GPRS/EDGE. Key Benefits Design once and deploy globally Regional and global variants meet a wide range of application requirements UC864-G ideally suited to provide customers with global network coverage and perfect for location based applications that require indoor fixes and simultaneous GPS with voice and data UC864-E-AUTO eliminates the need for an expensive coaxial RF cable, thanks to its landing pads for board-to-board RF mounting UC864-AK robustness for automotive applications Family Concept The UC864 product series comprises 3.5G wireless modules, designed to be fully compatible with Telit's GSM/GPRS and CDMA products in the xC864 board-to-board connector unified form factor, thereby ensuring our customers minimal integration costs to support different cellular technologies. The extensive interface set, including IIC and user definable GPIO's, provides ease of integration of peripherals and actuators. Several versions of the UC864 with different feature sets are available, in order to satisfy both regional and global coverage requirements.
Description
The UC864 series comprises 3.5G wireless modules featuring different bands and technical characteristics which vary according to requirements from regional and vertical markets. The European variant UC864-E supports single-band 2100 MHz UMTS with quad-band fallback connectivity option over GSM/GPRS/EDGE. Key Benefits Design once and deploy globally Regional and global variants meet a wide range of application requirements UC864-G ideally suited to provide customers with global network coverage and perfect for location based applications that require indoor fixes and simultaneous GPS with voice and data UC864-E-AUTO eliminates the need for an expensive coaxial RF cable, thanks to its landing pads for board-to-board RF mounting UC864-AK robustness for automotive applications Family Concept The UC864 product series comprises 3.5G wireless modules, designed to be fully compatible with Telit's GSM/GPRS and CDMA products in the xC864 board-to-board connector unified form factor, thereby ensuring our customers minimal integration costs to support different cellular technologies. The extensive interface set, including IIC and user definable GPIO's, provides ease of integration of peripherals and actuators. Several versions of the UC864 with different feature sets are available, in order to satisfy both regional and global coverage requirements.

Suppliers

Company
Product
Description
Supplier Links
3.5G UMTS HSDPA Module - UC864-E - Telit IoT Solutions, Inc.
Durham, NC, United States
3.5G UMTS HSDPA Module
UC864-E
3.5G UMTS HSDPA Module UC864-E
The UC864 series comprises 3.5G wireless modules featuring different bands and technical characteristics which vary according to requirements from regional and vertical markets. The European variant UC864-E supports single-band 2100 MHz UMTS with quad-band fallback connectivity option over GSM/GPRS/EDGE. Key Benefits Design once and deploy globally Regional and global variants meet a wide range of application requirements UC864-G ideally suited to provide customers with global network coverage and perfect for location based applications that require indoor fixes and simultaneous GPS with voice and data UC864-E-AUTO eliminates the need for an expensive coaxial RF cable, thanks to its landing pads for board-to-board RF mounting UC864-AK robustness for automotive applications Family Concept The UC864 product series comprises 3.5G wireless modules, designed to be fully compatible with Telit's GSM/GPRS and CDMA products in the xC864 board-to-board connector unified form factor, thereby ensuring our customers minimal integration costs to support different cellular technologies. The extensive interface set, including IIC and user definable GPIO's, provides ease of integration of peripherals and actuators. Several versions of the UC864 with different feature sets are available, in order to satisfy both regional and global coverage requirements.

The UC864 series comprises 3.5G wireless modules featuring different bands and technical characteristics which vary according to requirements from regional and vertical markets. The European variant UC864-E supports single-band 2100 MHz UMTS with quad-band fallback connectivity option over GSM/GPRS/EDGE.

Key Benefits

  • Design once and deploy globally
  • Regional and global variants meet a wide range of application requirements
  • UC864-G ideally suited to provide customers with global network coverage and perfect for location based applications that require indoor fixes and simultaneous GPS with voice and data
  • UC864-E-AUTO eliminates the need for an expensive coaxial RF cable, thanks to its landing pads for board-to-board RF mounting
  • UC864-AK robustness for automotive applications

Family Concept

The UC864 product series comprises 3.5G wireless modules, designed to be fully compatible with Telit's GSM/GPRS and CDMA products in the xC864 board-to-board connector unified form factor, thereby ensuring our customers minimal integration costs to support different cellular technologies.

The extensive interface set, including IIC and user definable GPIO's, provides ease of integration of peripherals and actuators. Several versions of the UC864 with different feature sets are available, in order to satisfy both regional and global coverage requirements.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number UC864-E
Product Name 3.5G UMTS HSDPA Module
Device Type Modem
Technology UMTS
Interface USB; GPIO
Supply Voltage Other; 3.8 VDC
Unlock Full Specs
to access all available technical data

Similar Products

nRF7000 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4734-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details