Telit IoT Solutions, Inc. Multi-Constellation Smart GNSS Module JUPITER SC872-A

Description
The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with a GNSS antenna on one side and all the remaining components on the opposite side. The SC872-A is provided with embedded Flash memory, integrated LNA, battery backup and connector. This packaging solution provides customers with a completely integrated and top performing solution. The 20 x 20 mm antenna ensures better performance over the whole bands used by the different GNSS constellations. The embedded battery backup ensures top level TTFF performance and a 24/7 availability of a reliable time base. The embedded connector ensures easy and fast mounting / replacement. The SC872-A is designed to fully support GPS, Glonass, Beidou, QZSS and it is Galileo ready. The SC872-A is capable to track GPS+Glonass or GPS+Beidou (and eventually Galileo) constellations simultaneously, providing the positioning data though standard UART. The Jupiter SC872-A supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris up to three days in advance starting from ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory. The Jupiter SC872-A provides customers with a turnkey solution for applications requiring top ranked GNSS performance and ready-to-use solution like GPS Mouse, fleet tracking, anti-theft beacons, wired GNSS solutions.
Description
The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with a GNSS antenna on one side and all the remaining components on the opposite side. The SC872-A is provided with embedded Flash memory, integrated LNA, battery backup and connector. This packaging solution provides customers with a completely integrated and top performing solution. The 20 x 20 mm antenna ensures better performance over the whole bands used by the different GNSS constellations. The embedded battery backup ensures top level TTFF performance and a 24/7 availability of a reliable time base. The embedded connector ensures easy and fast mounting / replacement. The SC872-A is designed to fully support GPS, Glonass, Beidou, QZSS and it is Galileo ready. The SC872-A is capable to track GPS+Glonass or GPS+Beidou (and eventually Galileo) constellations simultaneously, providing the positioning data though standard UART. The Jupiter SC872-A supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris up to three days in advance starting from ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory. The Jupiter SC872-A provides customers with a turnkey solution for applications requiring top ranked GNSS performance and ready-to-use solution like GPS Mouse, fleet tracking, anti-theft beacons, wired GNSS solutions.

Suppliers

Company
Product
Description
Supplier Links
Durham, NC, United States
Multi-Constellation Smart GNSS Module
JUPITER SC872-A
Multi-Constellation Smart GNSS Module JUPITER SC872-A
The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with a GNSS antenna on one side and all the remaining components on the opposite side. The SC872-A is provided with embedded Flash memory, integrated LNA, battery backup and connector. This packaging solution provides customers with a completely integrated and top performing solution. The 20 x 20 mm antenna ensures better performance over the whole bands used by the different GNSS constellations. The embedded battery backup ensures top level TTFF performance and a 24/7 availability of a reliable time base. The embedded connector ensures easy and fast mounting / replacement. The SC872-A is designed to fully support GPS, Glonass, Beidou, QZSS and it is Galileo ready. The SC872-A is capable to track GPS+Glonass or GPS+Beidou (and eventually Galileo) constellations simultaneously, providing the positioning data though standard UART. The Jupiter SC872-A supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris up to three days in advance starting from ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory. The Jupiter SC872-A provides customers with a turnkey solution for applications requiring top ranked GNSS performance and ready-to-use solution like GPS Mouse, fleet tracking, anti-theft beacons, wired GNSS solutions.

The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with a GNSS antenna on one side and all the remaining components on the opposite side. The SC872-A is provided with embedded Flash memory, integrated LNA, battery backup and connector. This packaging solution provides customers with a completely integrated and top performing solution.

The 20 x 20 mm antenna ensures better performance over the whole bands used by the different GNSS constellations.
The embedded battery backup ensures top level TTFF performance and a 24/7 availability of a reliable time base.
The embedded connector ensures easy and fast mounting / replacement.
The SC872-A is designed to fully support GPS, Glonass, Beidou, QZSS and it is Galileo ready. The SC872-A is capable to track GPS+Glonass or GPS+Beidou (and eventually Galileo) constellations simultaneously, providing the positioning data though standard UART.

The Jupiter SC872-A supports ephemeris file injection (A-GPS) as well as Satellite Based Augmentation System (SBAS) to increase position accuracy. Its onboard software engine is able to locally predict ephemeris up to three days in advance starting from ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory.
The Jupiter SC872-A provides customers with a turnkey solution for applications requiring top ranked GNSS performance and ready-to-use solution like GPS Mouse, fleet tracking, anti-theft beacons, wired GNSS solutions.

Supplier's Site

Technical Specifications

  Telit IoT Solutions, Inc.
Product Category Network and Communication Chips
Product Number JUPITER SC872-A
Product Name Multi-Constellation Smart GNSS Module
Device Type Modem
Technology GPS
Features RoHS
Supply Voltage 3.3V; 3.6V; 5V
Bias Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - CYRF69313-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details